Vishay Intertechnology, Inc. RES ARRAY 36K OHM 8TRM 4RES SMD CRA06P08336K0JTA

Description
RES ARRAY 36Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 36Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 36K OHM 8TRM 4RES SMD - CRA06P08336K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 36K OHM 8TRM 4RES SMD
CRA06P08336K0JTA
RES ARRAY 36K OHM 8TRM 4RES SMD CRA06P08336K0JTA
RES ARRAY 36Kohm 8TRM 4RES SMD

RES ARRAY 36Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06P08336K0JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P08336K0JTA-ND
Resistor Networks, Arrays CRA06P08336K0JTA-ND
36k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

36k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P08336K0JTA CRA06P08336K0JTA-ND
Product Name RES ARRAY 36K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 36000 ohms 36000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details