Vishay Intertechnology, Inc. RES ARRAY 360K OHM 8TRM 4RES SMD CRA06P083360KJTA

Description
RES ARRAY 360Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 360Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 360K OHM 8TRM 4RES SMD - CRA06P083360KJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 360K OHM 8TRM 4RES SMD
CRA06P083360KJTA
RES ARRAY 360K OHM 8TRM 4RES SMD CRA06P083360KJTA
RES ARRAY 360Kohm 8TRM 4RES SMD

RES ARRAY 360Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06P083360KJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P083360KJTA-ND
Resistor Networks, Arrays CRA06P083360KJTA-ND
360k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

360k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P083360KJTA CRA06P083360KJTA-ND
Product Name RES ARRAY 360K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 360000 ohms 360000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details