Vishay Intertechnology, Inc. RES ARRAY 180 OHM 8TRM 4RES SMD CRA06P083180RJTA

Description
RES ARRAY 180ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 180ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 180 OHM 8TRM 4RES SMD - CRA06P083180RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 180 OHM 8TRM 4RES SMD
CRA06P083180RJTA
RES ARRAY 180 OHM 8TRM 4RES SMD CRA06P083180RJTA
RES ARRAY 180ohm 8TRM 4RES SMD

RES ARRAY 180ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6P8180TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6P8180TR-ND
Resistor Networks, Arrays CRA6P8180TR-ND
180 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

180 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P083180RJTA CRA6P8180TR-ND
Product Name RES ARRAY 180 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms 180 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details