Vishay Intertechnology, Inc. RES ARRAY 13K OHM 8TRM 4RES SMD CRA06P08313K0JTA

Description
RES ARRAY 13Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 13Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 13K OHM 8TRM 4RES SMD - CRA06P08313K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 13K OHM 8TRM 4RES SMD
CRA06P08313K0JTA
RES ARRAY 13K OHM 8TRM 4RES SMD CRA06P08313K0JTA
RES ARRAY 13Kohm 8TRM 4RES SMD

RES ARRAY 13Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06P08313K0JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P08313K0JTA-ND
Resistor Networks, Arrays CRA06P08313K0JTA-ND
13k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

13k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P08313K0JTA CRA06P08313K0JTA-ND
Product Name RES ARRAY 13K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 13000 ohms 13000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details