43 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave
RES ARRAY 43ohm 4 TRM 2RES SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRA06P04343R0JTA-ND | CRA06P04343R0JTA |
| Product Name | Resistor Networks, Arrays | RES ARRAY 43 OHM 4 TRM 2RES SMD |
| Configuration | Chip Array | Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0606, Concave | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 43 ohms | 43 ohms |