Vishay Intertechnology, Inc. RES ARRAY 390K OHM 4 TRM 2RES SM CRA06P043390KJTA

Description
RES ARRAY 390Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 390Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 390K OHM 4 TRM 2RES SM - CRA06P043390KJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 390K OHM 4 TRM 2RES SM
CRA06P043390KJTA
RES ARRAY 390K OHM 4 TRM 2RES SM CRA06P043390KJTA
RES ARRAY 390Kohm 4 TRM 2RES SM

RES ARRAY 390Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA06P043390KJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P043390KJTA-ND
Resistor Networks, Arrays CRA06P043390KJTA-ND
390k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

390k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06P043390KJTA CRA06P043390KJTA-ND
Product Name RES ARRAY 390K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 390000 ohms 390000 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Concave
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistor Networks, Arrays - CN1J8TTE472J - 983986-CN1J8TTE472J - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details