Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA06P043300RJTA

Description
300 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave
Request a Quote Datasheet
Description
300 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA06P043300RJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06P043300RJTA-ND
Resistor Networks, Arrays CRA06P043300RJTA-ND
300 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

300 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave

Buy Now Datasheet
RES ARRAY 300 OHM 4 TRM 2RES SMD - CRA06P043300RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 300 OHM 4 TRM 2RES SMD
CRA06P043300RJTA
RES ARRAY 300 OHM 4 TRM 2RES SMD CRA06P043300RJTA
RES ARRAY 300ohm 4 TRM 2RES SMD

RES ARRAY 300ohm 4 TRM 2RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA06P043300RJTA-ND CRA06P043300RJTA
Product Name Resistor Networks, Arrays RES ARRAY 300 OHM 4 TRM 2RES SMD
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Concave Surface Mount Technology (SMT / SMD)
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers