Vishay Intertechnology, Inc. RES ARRAY 430K OHM 8TRM 4RES SMD CRA06E083430KJTA

Description
RES ARRAY 430Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 430Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 430K OHM 8TRM 4RES SMD - CRA06E083430KJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 430K OHM 8TRM 4RES SMD
CRA06E083430KJTA
RES ARRAY 430K OHM 8TRM 4RES SMD CRA06E083430KJTA
RES ARRAY 430Kohm 8TRM 4RES SMD

RES ARRAY 430Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06E083430KJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E083430KJTA-ND
Resistor Networks, Arrays CRA06E083430KJTA-ND
430k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

430k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E083430KJTA CRA06E083430KJTA-ND
Product Name RES ARRAY 430K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 430000 ohms 430000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers