Vishay Intertechnology, Inc. RES ARRAY 240K OHM 8TRM 4RES SMD CRA06E083240KJTA

Description
RES ARRAY 240Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 240Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 240K OHM 8TRM 4RES SMD - CRA06E083240KJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 240K OHM 8TRM 4RES SMD
CRA06E083240KJTA
RES ARRAY 240K OHM 8TRM 4RES SMD CRA06E083240KJTA
RES ARRAY 240Kohm 8TRM 4RES SMD

RES ARRAY 240Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06E083240KJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E083240KJTA-ND
Resistor Networks, Arrays CRA06E083240KJTA-ND
240k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

240k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E083240KJTA CRA06E083240KJTA-ND
Product Name RES ARRAY 240K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 240000 ohms 240000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details