Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Term 220ohms 5% Convex CRA06E083220RJTA

Description
Resistor Networks & Arrays 8Term 220ohms 5% Convex
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 220ohms 5% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 220ohms 5% Convex - CRA06E083220RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 220ohms 5% Convex
CRA06E083220RJTA
Resistor Networks & Arrays 8Term 220ohms 5% Convex CRA06E083220RJTA
Resistor Networks & Arrays 8Term 220ohms 5% Convex

Resistor Networks & Arrays 8Term 220ohms 5% Convex

Supplier's Site
Resistor Networks, Arrays - CRA06E083220RJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E083220RJTA-ND
Resistor Networks, Arrays CRA06E083220RJTA-ND
220 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

220 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E083220RJTA CRA06E083220RJTA-ND
Product Name Resistor Networks & Arrays 8Term 220ohms 5% Convex Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details