Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA06E08320K0FTA

Description
20k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
20k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA6E820.0KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6E820.0KATR-ND
Resistor Networks, Arrays CRA6E820.0KATR-ND
20k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

20k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res Thick Film Array 20K Ohm 1% 1/16W ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R - CRA06E08320K0FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film Array 20K Ohm 1% 1/16W ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
CRA06E08320K0FTA
Res Thick Film Array 20K Ohm 1% 1/16W ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R CRA06E08320K0FTA
Res Thick Film Array 20K Ohm 1% 1/16W ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Res Thick Film Array 20K Ohm 1% 1/16W ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA6E820.0KATR-ND CRA06E08320K0FTA
Product Name Resistor Networks, Arrays Res Thick Film Array 20K Ohm 1% 1/16W ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details