Vishay Precision Group Resistor Networks & Arrays 8Term 10ohms 5% Convex CRA06E08310R0JTA

Description
Resistor Networks & Arrays 8Term 10ohms 5% Convex
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 10ohms 5% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 10ohms 5% Convex - CRA06E08310R0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 10ohms 5% Convex
CRA06E08310R0JTA
Resistor Networks & Arrays 8Term 10ohms 5% Convex CRA06E08310R0JTA
Resistor Networks & Arrays 8Term 10ohms 5% Convex

Resistor Networks & Arrays 8Term 10ohms 5% Convex

Supplier's Site
Resistor Networks, Arrays - CRA06E08310R0JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E08310R0JTA-ND
Resistor Networks, Arrays CRA06E08310R0JTA-ND
10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E08310R0JTA CRA06E08310R0JTA-ND
Product Name Resistor Networks & Arrays 8Term 10ohms 5% Convex Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details