Vishay Precision Group RES ARRAY 100 OHM 8TRM 4RES SMD CRA06E083100RJTA

Description
RES ARRAY 100ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 100ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 100 OHM 8TRM 4RES SMD - CRA06E083100RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 100 OHM 8TRM 4RES SMD
CRA06E083100RJTA
RES ARRAY 100 OHM 8TRM 4RES SMD CRA06E083100RJTA
RES ARRAY 100ohm 8TRM 4RES SMD

RES ARRAY 100ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06E083100RJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06E083100RJTA-ND
Resistor Networks, Arrays CRA06E083100RJTA-ND
100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06E083100RJTA CRA06E083100RJTA-ND
Product Name RES ARRAY 100 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms 100 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details