100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
RES ARRAY 4 RES 100K OHM 1206 Product overview: CRA06E083100KJTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA06E083100KJTA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 867169-CRA06E083100K
Series: CRA06
Operating Temperature Range: -55°C ~ 155°C
Features: 100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Package: Reel - TR
Package: 1206 (3216 Metric), Convex, Long Side Terminals
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Other Part Number: 541-3535-2, 541-3535-1, CRA06E083100KJTA-ND,
RES ARRAY 100Kohm 8TRM 4RES SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-3535-2-ND | 50-CRA06E083100KJTA | 867169-CRA06E083100KJTA | CRA06E083100KJTA |
| Product Name | Resistor Networks, Arrays | Resistor | Resistor Networks, Arrays - CRA06E083100KJTA | RES ARRAY 100K OHM 8TRM 4RES SMD |
| Configuration | Chip Array | Chip Array | Chip Array | |
| Category / Application | General Use | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 (3216 Metric), Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 100000 ohms | 100000 ohms | ||
| Tolerance | 5 +/- % |