Res Thick Film Array 22 Ohm 5% 1/16W ¦200ppm/¦C ISOL 8-Pin Convex SMD T/R
| ASAP Semiconductor LLC | |
|---|---|
| Product Category | Resistors |
| Product Number | CRA06E0803-220JT |
| Product Name | Res Thick Film Array 22 Ohm 5% 1/16W ¦200ppm/¦C ISOL 8-Pin Convex SMD T/R |
| Configuration | Chip Array |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |