Vishay Intertechnology, Inc. RES ARRAY 91 OHM 8TRM 4RES SMD CRA04S08391R0JTD

Description
RES ARRAY 91ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 91ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 91 OHM 8TRM 4RES SMD - CRA04S08391R0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 91 OHM 8TRM 4RES SMD
CRA04S08391R0JTD
RES ARRAY 91 OHM 8TRM 4RES SMD CRA04S08391R0JTD
RES ARRAY 91ohm 8TRM 4RES SMD

RES ARRAY 91ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S891TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S891TR-ND
Resistor Networks, Arrays CRA4S891TR-ND
91 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

91 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S08391R0JTD CRA4S891TR-ND
Product Name RES ARRAY 91 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 91 ohms 91 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details