Vishay Intertechnology, Inc. RES ARRAY 680 OHM 8TRM 4RES SMD CRA04S083680RJTD

Description
RES ARRAY 680ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 680ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 680 OHM 8TRM 4RES SMD - CRA04S083680RJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 680 OHM 8TRM 4RES SMD
CRA04S083680RJTD
RES ARRAY 680 OHM 8TRM 4RES SMD CRA04S083680RJTD
RES ARRAY 680ohm 8TRM 4RES SMD

RES ARRAY 680ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S8680TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S8680TR-ND
Resistor Networks, Arrays CRA4S8680TR-ND
680 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

680 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S083680RJTD CRA4S8680TR-ND
Product Name RES ARRAY 680 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 680 ohms 680 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
SMD Resistor - 50-CN2B4TTE472J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 4700 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details