Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA04S08351R0FTD

Description
51 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet
Description
51 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA04S08351R0FTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S08351R0FTD-ND
Resistor Networks, Arrays CRA04S08351R0FTD-ND
51 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 0804, Convex, Long Side Terminals

51 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 51 OHM 4 RES 0804
CRA04S08351R0FTD
Arrays",RES ARRAY 51 OHM 4 RES 0804 CRA04S08351R0FTD
Arrays",RES ARRAY 51ohm 4 RES 0804

Arrays",RES ARRAY 51ohm 4 RES 0804

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA04S08351R0FTD-ND CRA04S08351R0FTD
Product Name Resistor Networks, Arrays Arrays",RES ARRAY 51 OHM 4 RES 0804
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details