Vishay Intertechnology, Inc. SMD,CONVEX,8TERMS,ISOLATED,470K,5%,T/R,RoHS Compliant CRA04S083470KJTD

Description
SMD,CONVEX,8TERMS,IS OLATED,470K,5%,T/R,R oHS Compliant
Request a Quote Datasheet
Description
SMD,CONVEX,8TERMS,IS OLATED,470K,5%,T/R,R oHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,CONVEX,8TERMS,ISOLATED,470K,5%,T/R,RoHS Compliant - CRA04S083470KJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,CONVEX,8TERMS,ISOLATED,470K,5%,T/R,RoHS Compliant
CRA04S083470KJTD
SMD,CONVEX,8TERMS,ISOLATED,470K,5%,T/R,RoHS Compliant CRA04S083470KJTD
SMD,CONVEX,8TERMS,IS OLATED,470K,5%,T/R,R oHS Compliant

SMD,CONVEX,8TERMS,ISOLATED,470K,5%,T/R,RoHS Compliant

Supplier's Site
Resistor Networks, Arrays - CRA4S8470KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S8470KTR-ND
Resistor Networks, Arrays CRA4S8470KTR-ND
470k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

470k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S083470KJTD CRA4S8470KTR-ND
Product Name SMD,CONVEX,8TERMS,ISOLATED,470K,5%,T/R,RoHS Compliant Resistor Networks, Arrays
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS
Configuration Chip Array
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers