Vishay Intertechnology, Inc. RES ARRAY 43 OHM 8TRM 4RES SMD CRA04S08343R0JTD

Description
RES ARRAY 43ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 43ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 43 OHM 8TRM 4RES SMD - CRA04S08343R0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 43 OHM 8TRM 4RES SMD
CRA04S08343R0JTD
RES ARRAY 43 OHM 8TRM 4RES SMD CRA04S08343R0JTD
RES ARRAY 43ohm 8TRM 4RES SMD

RES ARRAY 43ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S843TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S843TR-ND
Resistor Networks, Arrays CRA4S843TR-ND
43 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

43 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CRA4S843CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S843CT-ND
Resistor Networks, Arrays CRA4S843CT-ND
43 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

43 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S08343R0JTD CRA4S843TR-ND
Product Name RES ARRAY 43 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 43 ohms 43 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers