Vishay Intertechnology, Inc. RES ARRAY 36 OHM 8TRM 4RES SMD CRA04S08336R0JTD

Description
RES ARRAY 36ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 36ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 36 OHM 8TRM 4RES SMD - CRA04S08336R0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 36 OHM 8TRM 4RES SMD
CRA04S08336R0JTD
RES ARRAY 36 OHM 8TRM 4RES SMD CRA04S08336R0JTD
RES ARRAY 36ohm 8TRM 4RES SMD

RES ARRAY 36ohm 8TRM 4RES SMD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
957940-CRA04S08336R0JTD
Resistors - Resistor Networks, Arrays 957940-CRA04S08336R0JTD
Win Source Part Number: 957940-CRA04S08336R0 JTD Category: Resistors>Resistor Networks, Arrays Series: CRA04 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 36 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Alternative Parts (Cross-Reference): 741X083330JP; 741C083390JP; EXBU28360JX; CRA04P08333R0JTD; EXB-U28330JX; EXB-U28390JX; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Mfr: Vishay Dale Other Names: CRA4S836CT,CRA4S836D KR,CRA4S836TR Product Status: Obsolete

Win Source Part Number: 957940-CRA04S08336R0JTD
Category: Resistors>Resistor Networks, Arrays
Series: CRA04
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 36
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 0804, Convex, Long Side Terminals
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Alternative Parts (Cross-Reference): 741X083330JP; 741C083390JP; EXBU28360JX; CRA04P08333R0JTD; EXB-U28330JX; EXB-U28390JX;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Mfr: Vishay Dale
Other Names: CRA4S836CT,CRA4S836DKR,CRA4S836TR
Product Status: Obsolete

Buy Now Datasheet
36 OHM Resistor - 50-CRA04S08336R0JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36 OHM Resistor
50-CRA04S08336R0JTD
36 OHM Resistor 50-CRA04S08336R0JTD
RES ARRAY 4 RES 36 OHM 0804 Product overview: CRA04S08336R0JTD from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA04S08336R0JTD can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 36 OHM 0804 Product overview: CRA04S08336R0JTD from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA04S08336R0JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CRA4S836TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S836TR-ND
Resistor Networks, Arrays CRA4S836TR-ND
36 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

36 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CRA04S08336R0JTD - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CRA04S08336R0JTD
Resistor Networks, Arrays CRA04S08336R0JTD
RES ARRAY 4 RES 36 OHM 0804

RES ARRAY 4 RES 36 OHM 0804

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number CRA04S08336R0JTD 957940-CRA04S08336R0JTD 50-CRA04S08336R0JTD CRA4S836TR-ND CRA04S08336R0JTD
Product Name RES ARRAY 36 OHM 8TRM 4RES SMD Resistors - Resistor Networks, Arrays 36 OHM Resistor Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 36 ohms 36 ohms 36 ohms 36 ohms 36 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details