Vishay Intertechnology, Inc. RES ARRAY 16K OHM 8TRM 4RES SMD CRA04S08316K0JTD

Description
RES ARRAY 16Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 16Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 16K OHM 8TRM 4RES SMD - CRA04S08316K0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 16K OHM 8TRM 4RES SMD
CRA04S08316K0JTD
RES ARRAY 16K OHM 8TRM 4RES SMD CRA04S08316K0JTD
RES ARRAY 16Kohm 8TRM 4RES SMD

RES ARRAY 16Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S816KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S816KTR-ND
Resistor Networks, Arrays CRA4S816KTR-ND
16k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

16k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S08316K0JTD CRA4S816KTR-ND
Product Name RES ARRAY 16K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 16000 ohms 16000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details