130 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
RES ARRAY 130ohm 8TRM 4RES SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRA4S8130TR-ND | CRA04S083130RJTD |
| Product Name | Resistor Networks, Arrays | RES ARRAY 130 OHM 8TRM 4RES SMD |
| Configuration | Chip Array | Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 130 ohms | 130 ohms |