Vishay Intertechnology, Inc. RES ARRAY 110K OHM 8TRM 4RES SMD CRA04S083110KJTD

Description
RES ARRAY 110Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 110Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 110K OHM 8TRM 4RES SMD - CRA04S083110KJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 110K OHM 8TRM 4RES SMD
CRA04S083110KJTD
RES ARRAY 110K OHM 8TRM 4RES SMD CRA04S083110KJTD
RES ARRAY 110Kohm 8TRM 4RES SMD

RES ARRAY 110Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S8110KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S8110KTR-ND
Resistor Networks, Arrays CRA4S8110KTR-ND
110k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

110k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S083110KJTD CRA4S8110KTR-ND
Product Name RES ARRAY 110K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
Resistance Range 110000 ohms 110000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers