Vishay Intertechnology, Inc. RES ARRAY 910 OHM 4 TRM 2RES SMD CRA04S043910RJTD

Description
RES ARRAY 910ohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 910ohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 910 OHM 4 TRM 2RES SMD - CRA04S043910RJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 910 OHM 4 TRM 2RES SMD
CRA04S043910RJTD
RES ARRAY 910 OHM 4 TRM 2RES SMD CRA04S043910RJTD
RES ARRAY 910ohm 4 TRM 2RES SMD

RES ARRAY 910ohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04S043910RJTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S043910RJTD-ND
Resistor Networks, Arrays CRA04S043910RJTD-ND
910 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

910 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S043910RJTD CRA04S043910RJTD-ND
Product Name RES ARRAY 910 OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0404
Resistance Range 910 ohms 910 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details