RES ARRAY 750ohm 4 TRM 2RES SMD
750 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRA04S043750RJTD | CRA04S043750RJTD-ND |
| Product Name | RES ARRAY 750 OHM 4 TRM 2RES SMD | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 0404 |
| Resistance Range | 750 ohms | 750 ohms |
| Category / Application | General Use |