Vishay Intertechnology, Inc. Resistor Networks & Arrays 4Term 22ohms 5% CONVEX CRA04S04322R0JTD

Description
Resistor Networks & Arrays 4Term 22ohms 5% CONVEX
Request a Quote Datasheet
Description
Resistor Networks & Arrays 4Term 22ohms 5% CONVEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 4Term 22ohms 5% CONVEX - CRA04S04322R0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 4Term 22ohms 5% CONVEX
CRA04S04322R0JTD
Resistor Networks & Arrays 4Term 22ohms 5% CONVEX CRA04S04322R0JTD
Resistor Networks & Arrays 4Term 22ohms 5% CONVEX

Resistor Networks & Arrays 4Term 22ohms 5% CONVEX

Supplier's Site
Resistor Networks, Arrays - CRA4S422TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S422TR-ND
Resistor Networks, Arrays CRA4S422TR-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

22 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S04322R0JTD CRA4S422TR-ND
Product Name Resistor Networks & Arrays 4Term 22ohms 5% CONVEX Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers