Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA04S0431M00JTD

Description
1M Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex
Request a Quote Datasheet
Description
1M Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA4S41.0MTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S41.0MTR-ND
Resistor Networks, Arrays CRA4S41.0MTR-ND
1M Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

1M Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet
RES ARRAY 1.0M OHM 4 TRM 2RES SM - CRA04S0431M00JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 1.0M OHM 4 TRM 2RES SM
CRA04S0431M00JTD
RES ARRAY 1.0M OHM 4 TRM 2RES SM CRA04S0431M00JTD
RES ARRAY 1.0Mohm 4 TRM 2RES SM

RES ARRAY 1.0Mohm 4 TRM 2RES SM

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA4S41.0MTR-ND CRA04S0431M00JTD
Product Name Resistor Networks, Arrays RES ARRAY 1.0M OHM 4 TRM 2RES SM
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404
Resistance Range 1.00E6 ohms 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers