Vishay Intertechnology, Inc. RES ARRAY 180 OHM 4 TRM 2RES SMD CRA04S043180RJTD

Description
RES ARRAY 180ohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 180ohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 180 OHM 4 TRM 2RES SMD - CRA04S043180RJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 180 OHM 4 TRM 2RES SMD
CRA04S043180RJTD
RES ARRAY 180 OHM 4 TRM 2RES SMD CRA04S043180RJTD
RES ARRAY 180ohm 4 TRM 2RES SMD

RES ARRAY 180ohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04S043180RJTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S043180RJTD-ND
Resistor Networks, Arrays CRA04S043180RJTD-ND
180 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

180 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S043180RJTD CRA04S043180RJTD-ND
Product Name RES ARRAY 180 OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0404
Resistance Range 180 ohms 180 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details