Vishay Intertechnology, Inc. RES ARRAY 160K OHM 4 TRM 2RES SM CRA04S043160KJTD

Description
RES ARRAY 160Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 160Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 160K OHM 4 TRM 2RES SM - CRA04S043160KJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 160K OHM 4 TRM 2RES SM
CRA04S043160KJTD
RES ARRAY 160K OHM 4 TRM 2RES SM CRA04S043160KJTD
RES ARRAY 160Kohm 4 TRM 2RES SM

RES ARRAY 160Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA04S043160KJTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S043160KJTD-ND
Resistor Networks, Arrays CRA04S043160KJTD-ND
160k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

160k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S043160KJTD CRA04S043160KJTD-ND
Product Name RES ARRAY 160K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 160000 ohms 160000 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details