Vishay Intertechnology, Inc. RES ARRAY 130 OHM 4 TRM 2RES SMD CRA04S043130RJTD

Description
RES ARRAY 130ohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 130ohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 130 OHM 4 TRM 2RES SMD - CRA04S043130RJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 130 OHM 4 TRM 2RES SMD
CRA04S043130RJTD
RES ARRAY 130 OHM 4 TRM 2RES SMD CRA04S043130RJTD
RES ARRAY 130ohm 4 TRM 2RES SMD

RES ARRAY 130ohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04S043130RJTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S043130RJTD-ND
Resistor Networks, Arrays CRA04S043130RJTD-ND
130 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

130 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S043130RJTD CRA04S043130RJTD-ND
Product Name RES ARRAY 130 OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0404
Resistance Range 130 ohms 130 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details