Vishay Intertechnology, Inc. RES ARRAY 11K OHM 4 TRM 2RES SMD CRA04S04311K0JTD

Description
RES ARRAY 11Kohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 11Kohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 11K OHM 4 TRM 2RES SMD - CRA04S04311K0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 11K OHM 4 TRM 2RES SMD
CRA04S04311K0JTD
RES ARRAY 11K OHM 4 TRM 2RES SMD CRA04S04311K0JTD
RES ARRAY 11Kohm 4 TRM 2RES SMD

RES ARRAY 11Kohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04S04311K0JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S04311K0JTD-ND
Resistor Networks, Arrays CRA04S04311K0JTD-ND
11k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

11k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S04311K0JTD CRA04S04311K0JTD-ND
Product Name RES ARRAY 11K OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0404
Resistance Range 11000 ohms 11000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details