Vishay Intertechnology, Inc. RES ARRAY 100 OHM 4 TRM 2RES SMD CRA04S043100RJTD

Description
RES ARRAY 100ohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 100ohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 100 OHM 4 TRM 2RES SMD - CRA04S043100RJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 100 OHM 4 TRM 2RES SMD
CRA04S043100RJTD
RES ARRAY 100 OHM 4 TRM 2RES SMD CRA04S043100RJTD
RES ARRAY 100ohm 4 TRM 2RES SMD

RES ARRAY 100ohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S4100TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S4100TR-ND
Resistor Networks, Arrays CRA4S4100TR-ND
100 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

100 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S043100RJTD CRA4S4100TR-ND
Product Name RES ARRAY 100 OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0404
Resistance Range 100 ohms 100 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details