Vishay Intertechnology, Inc. RES ARRAY 100K OHM 4 TRM 2RES SM CRA04S043100KJTD

Description
RES ARRAY 100Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 100Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 100K OHM 4 TRM 2RES SM - CRA04S043100KJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 100K OHM 4 TRM 2RES SM
CRA04S043100KJTD
RES ARRAY 100K OHM 4 TRM 2RES SM CRA04S043100KJTD
RES ARRAY 100Kohm 4 TRM 2RES SM

RES ARRAY 100Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA4S4100KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S4100KTR-ND
Resistor Networks, Arrays CRA4S4100KTR-ND
100k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

100k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S043100KJTD CRA4S4100KTR-ND
Product Name RES ARRAY 100K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 100000 ohms 100000 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details