Vishay Intertechnology, Inc. RES ARRAY 6.8K OHM 8TRM 4RES SMD CRA04P0836K80JTD

Description
RES ARRAY 6.8Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 6.8Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 6.8K OHM 8TRM 4RES SMD - CRA04P0836K80JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 6.8K OHM 8TRM 4RES SMD
CRA04P0836K80JTD
RES ARRAY 6.8K OHM 8TRM 4RES SMD CRA04P0836K80JTD
RES ARRAY 6.8Kohm 8TRM 4RES SMD

RES ARRAY 6.8Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4P86.8KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4P86.8KTR-ND
Resistor Networks, Arrays CRA4P86.8KTR-ND
6.8k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

6.8k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04P0836K80JTD CRA4P86.8KTR-ND
Product Name RES ARRAY 6.8K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals
Resistance Range 6800 ohms 6800 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers