Vishay Intertechnology, Inc. RES ARRAY 39K OHM 8TRM 4RES SMD CRA04P08339K0JTD

Description
RES ARRAY 39Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 39Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 39K OHM 8TRM 4RES SMD - CRA04P08339K0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 39K OHM 8TRM 4RES SMD
CRA04P08339K0JTD
RES ARRAY 39K OHM 8TRM 4RES SMD CRA04P08339K0JTD
RES ARRAY 39Kohm 8TRM 4RES SMD

RES ARRAY 39Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04P08339K0JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04P08339K0JTD-ND
Resistor Networks, Arrays CRA04P08339K0JTD-ND
39k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

39k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04P08339K0JTD CRA04P08339K0JTD-ND
Product Name RES ARRAY 39K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals
Resistance Range 39000 ohms 39000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details