Vishay Intertechnology, Inc. RES ARRAY 27 OHM 8TRM 4RES SMD CRA04P08327R0JTD

Description
RES ARRAY 27ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 27ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 27 OHM 8TRM 4RES SMD - CRA04P08327R0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 27 OHM 8TRM 4RES SMD
CRA04P08327R0JTD
RES ARRAY 27 OHM 8TRM 4RES SMD CRA04P08327R0JTD
RES ARRAY 27ohm 8TRM 4RES SMD

RES ARRAY 27ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4P827TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4P827TR-ND
Resistor Networks, Arrays CRA4P827TR-ND
27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04P08327R0JTD CRA4P827TR-ND
Product Name RES ARRAY 27 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals
Resistance Range 27 ohms 27 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details