Vishay Intertechnology, Inc. RES ARRAY 20 OHM 8TRM 4RES SMD CRA04P08320R0JTD

Description
RES ARRAY 20ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 20ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 20 OHM 8TRM 4RES SMD - CRA04P08320R0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 20 OHM 8TRM 4RES SMD
CRA04P08320R0JTD
RES ARRAY 20 OHM 8TRM 4RES SMD CRA04P08320R0JTD
RES ARRAY 20ohm 8TRM 4RES SMD

RES ARRAY 20ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04P08320R0JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04P08320R0JTD-ND
Resistor Networks, Arrays CRA04P08320R0JTD-ND
20 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

20 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04P08320R0JTD CRA04P08320R0JTD-ND
Product Name RES ARRAY 20 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals
Resistance Range 20 ohms 20 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers