Vishay Intertechnology, Inc. RES ARRAY 180K OHM 8TRM 4RES SMD CRA04P083180KJTD

Description
RES ARRAY 180Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 180Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 180K OHM 8TRM 4RES SMD - CRA04P083180KJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 180K OHM 8TRM 4RES SMD
CRA04P083180KJTD
RES ARRAY 180K OHM 8TRM 4RES SMD CRA04P083180KJTD
RES ARRAY 180Kohm 8TRM 4RES SMD

RES ARRAY 180Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4P8180KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4P8180KTR-ND
Resistor Networks, Arrays CRA4P8180KTR-ND
180k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

180k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04P083180KJTD CRA4P8180KTR-ND
Product Name RES ARRAY 180K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals
Resistance Range 180000 ohms 180000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details