Vishay Precision Group RES ARRAY 10K OHM 8TRM 4RES SMD CRA04P08310K0JTD

Description
RES ARRAY 10Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 10Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 10K OHM 8TRM 4RES SMD - CRA04P08310K0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 10K OHM 8TRM 4RES SMD
CRA04P08310K0JTD
RES ARRAY 10K OHM 8TRM 4RES SMD CRA04P08310K0JTD
RES ARRAY 10Kohm 8TRM 4RES SMD

RES ARRAY 10Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4P810KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4P810KTR-ND
Resistor Networks, Arrays CRA4P810KTR-ND
10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor, Array-4, 10Kohm, 63Mw, 5%, Smd; Resistance Vishay - 84R1449 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array-4, 10Kohm, 63Mw, 5%, Smd; Resistance Vishay
84R1449
Resistor, Array-4, 10Kohm, 63Mw, 5%, Smd; Resistance Vishay 84R1449
RESISTOR, ARRAY-4, 10KOHM, 63mW, 5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR, ARRAY-4, 10KOHM, 63mW, 5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor, Array-4, 10Kohm, 63Mw, 5%, Smd, Full Reel; Resistance Vishay - 84R1450 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array-4, 10Kohm, 63Mw, 5%, Smd, Full Reel; Resistance Vishay
84R1450
Resistor, Array-4, 10Kohm, 63Mw, 5%, Smd, Full Reel; Resistance Vishay 84R1450
RESISTOR, ARRAY-4, 10KOHM, 63mW, 5%, SMD, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, ARRAY-4, 10KOHM, 63mW, 5%, SMD, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:3Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRA04P08310K0JTD CRA4P810KTR-ND 84R1449
Product Name RES ARRAY 10K OHM 8TRM 4RES SMD Resistor Networks, Arrays Resistor, Array-4, 10Kohm, 63Mw, 5%, Smd; Resistance Vishay
Configuration Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals 0804 [2010 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Category / Application General Use
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers