CR Magnetics, Inc. Current Sense Transformers CR8448-1000-A

Description
Win Source Part Number: 1384747-CR8448-1000- A Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1384747-CR8448-1000- A Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 1384747-CR8448-1000-A - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384747-CR8448-1000-A
Current Sense Transformers 1384747-CR8448-1000-A
Win Source Part Number: 1384747-CR8448-1000- A Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384747-CR8448-1000-A
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1384747-CR8448-1000-A
Product Name Current Sense Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
SMT Gate Drive Transformers - DA2319-AL DA2319-ALC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 2-1672326-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 20 VA
View Details