CR Magnetics, Inc. Current Sense Transformers CR5ASFT-151

Description
Win Source Part Number: 1384557-CR5ASFT-151 Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1384557-CR5ASFT-151 Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 1384557-CR5ASFT-151 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384557-CR5ASFT-151
Current Sense Transformers 1384557-CR5ASFT-151
Win Source Part Number: 1384557-CR5ASFT-151 Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384557-CR5ASFT-151
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1384557-CR5ASFT-151
Product Name Current Sense Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182L12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Step Down Transformers - 2-1611462-4 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 50 VA
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details