CR Magnetics, Inc. 4 KHz Analog-to-Digital Converter IC CR5411S-75

Description
AC/DC Hall Effect Current Transducer, Split Core, Single Element, DC - 4 KHz, >=2K Output Load, 24 VDC +/-10%, +/-75 AAC/ADC Input Range, +/-10 VAC/VDC Output Range, 1.22" ID Product overview: CR5411S-75 from CR Magnetics, Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 KHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 4 KHz, Analog-to-Digital Converter IC, Current Sensors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 525-CR5411S-75 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AC/DC Hall Effect Current Transducer, Split Core, Single Element, DC - 4 KHz, >=2K Output Load, 24 VDC +/-10%, +/-75 AAC/ADC Input Range, +/-10 VAC/VDC Output Range, 1.22" ID Product overview: CR5411S-75 from CR Magnetics, Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 KHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 4 KHz, Analog-to-Digital Converter IC, Current Sensors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 525-CR5411S-75 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 KHz Analog-to-Digital Converter IC - 525-CR5411S-75 - ERSAELECTRONICS PTE. LTD.
Singapore
4 KHz Analog-to-Digital Converter IC
525-CR5411S-75
4 KHz Analog-to-Digital Converter IC 525-CR5411S-75
AC/DC Hall Effect Current Transducer, Split Core, Single Element, DC - 4 KHz, >=2K Output Load, 24 VDC +/-10%, +/-75 AAC/ADC Input Range, +/-10 VAC/VDC Output Range, 1.22" ID Product overview: CR5411S-75 from CR Magnetics, Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 KHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 4 KHz, Analog-to-Digital Converter IC, Current Sensors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 525-CR5411S-75 can be used for catalog matching and distributor lookup.

AC/DC Hall Effect Current Transducer, Split Core, Single Element, DC - 4 KHz, >=2K Output Load, 24 VDC +/-10%, +/-75 AAC/ADC Input Range, +/-10 VAC/VDC Output Range, 1.22" ID Product overview: CR5411S-75 from CR Magnetics, Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 KHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 4 KHz, Analog-to-Digital Converter IC, Current Sensors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 525-CR5411S-75 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 525-CR5411S-75
Product Name 4 KHz Analog-to-Digital Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 5455118 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type DIP; Pdip
Pins 8
View Details
Analog to Digital Converters (ADC) - 336-SI8901B-A02-GSRTR-ND - DigiKey
Specs
Interface Type I2C
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
4 suppliers