CR Magnetics, Inc. 4 KHz Analog-to-Digital Converter IC CR5411S-100

Description
AC/DC Hall Effect Current Transducer, Split Core, Single Element, DC - 4 KHz, >=2K Output Load, 24 VDC +/-10%, +/-100 AAC/ADC Input Range, +/-10 VAC/VDC Output Range, 1.22" ID Product overview: CR5411S-100 from CR Magnetics, Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 KHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 4 KHz, Analog-to-Digital Converter IC, Current Sensors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 525-CR5411S-100 can be used for catalog matching and distributor lookup.
Request a Quote
Description
AC/DC Hall Effect Current Transducer, Split Core, Single Element, DC - 4 KHz, >=2K Output Load, 24 VDC +/-10%, +/-100 AAC/ADC Input Range, +/-10 VAC/VDC Output Range, 1.22" ID Product overview: CR5411S-100 from CR Magnetics, Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 KHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 4 KHz, Analog-to-Digital Converter IC, Current Sensors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 525-CR5411S-100 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4 KHz Analog-to-Digital Converter IC - 525-CR5411S-100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 KHz Analog-to-Digital Converter IC
525-CR5411S-100
4 KHz Analog-to-Digital Converter IC 525-CR5411S-100
AC/DC Hall Effect Current Transducer, Split Core, Single Element, DC - 4 KHz, >=2K Output Load, 24 VDC +/-10%, +/-100 AAC/ADC Input Range, +/-10 VAC/VDC Output Range, 1.22" ID Product overview: CR5411S-100 from CR Magnetics, Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 KHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 4 KHz, Analog-to-Digital Converter IC, Current Sensors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 525-CR5411S-100 can be used for catalog matching and distributor lookup.

AC/DC Hall Effect Current Transducer, Split Core, Single Element, DC - 4 KHz, >=2K Output Load, 24 VDC +/-10%, +/-100 AAC/ADC Input Range, +/-10 VAC/VDC Output Range, 1.22" ID Product overview: CR5411S-100 from CR Magnetics, Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 KHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 4 KHz, Analog-to-Digital Converter IC, Current Sensors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 525-CR5411S-100 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 525-CR5411S-100
Product Name 4 KHz Analog-to-Digital Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - SI8900B-A01-GSR-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers