Current Sensor 100A 1 Channel Hall Effect, Closed Loop Unidirectional Module
Win Source Part Number: 1384384-CR5220-100
Category: Current Sensors
Mfr: CR Magnetics Inc.
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | CR5220-100-ND | 1384384-CR5220-100 |
| Product Name | Current Sensors | Current Sensors |
| Loop Type | Closed Loop | |
| Mounting / Configuration | Module | |
| Electrical Output | Outputs an analog current signal | |
| Operating Temperature | 32 to 122 F (0 to 50 C) | |
| Current | 100 amps |