Current Sensor 500mA 3 Channel Transformer w/Conditioning Bidirectional Module
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | CR4470-0.5-ND |
| Product Name | Current Sensors |
| Mounting / Configuration | Module |
| Electrical Output | Voltage |
| Operating Temperature | 32 to 140 F (0 to 60 C) |
| Current | 0.5000 amps |
| Voltage | 24 volts |