Win Source Part Number: 1384248-CR4420S-20
Category: Current Sensors
Mfr: CR Magnetics Inc.
Current Sensor 20A 1 Channel Transformer w/Conditioning Bidirectional Module
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 1384248-CR4420S-20 | CR4420S-20-ND |
| Product Name | Current Sensors | Current Sensors |
| Mounting / Configuration | Module | |
| Electrical Output | Outputs an analog current signal | |
| Operating Temperature | 32 to 140 F (0 to 60 C) | |
| Current | 20 amps | |
| Voltage | 24 volts |