The CR4410S-40 is a single element average RMS AC current transducer designed for DIN rail or panel mounting. It features a split core design and operates within an input range of 0.5 to 600 AAC. The device provides a 0-5 VDC output and is suitable for applications such as multi-point current sensing, motor fault monitoring, and control panels. With a basic accuracy of 0.5% and a response time of 250 ms, it is capable of handling frequencies from 50Hz to 400Hz. The operating temperature range is from 0°C to +60°C, and it is constructed to meet various regulatory standards, including UL 61010B-1. The transducer requires a 24 VDC power supply and has a typical current consumption of 20 mA. The CR4410S-40 is also designed to withstand environmental factors, with a pollution degree of 2 and a vibration test compliance to IEC 60068-2-6. Its insulation voltage is rated at 2500 VDC, making it suitable for various industrial applications.
Current Sensor 40A 1 Channel Transformer w/Conditioning Bidirectional Module
Win Source Part Number: 1384207-CR4410S-40
Category: Current Sensors
Mfr: CR Magnetics Inc.
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | CR4410S-40-ND | 1384207-CR4410S-40 |
| Product Name | Current Sensors | Current Sensors |
| Mounting / Configuration | Module | |
| Electrical Output | Voltage | |
| Operating Temperature | 32 to 140 F (0 to 60 C) | |
| Current | 40 amps | |
| Voltage | 24 volts |