The CR4410-150 is a single element average RMS AC current transducer designed for DIN rail or panel mounting. It has an input range of 0.5 to 600 AAC and provides a 0-5 VDC output. The device features a basic accuracy of 0.5% and operates within a temperature range of 0°C to +60°C. It is constructed to meet various regulatory standards, including UL 61010B-1 and IEC 61010-1. The transducer has a response time of 250 ms and a mean time between failures (MTBF) greater than 100,000 hours. It requires a 24 VDC power supply and has a typical current consumption of 20 mA. The CR4410-150 is suitable for applications such as multi-point current sensing and monitoring of motor faults and heating elements.
Win Source Part Number: 1384192-CR4410-150
Category: Current Sensors
Mfr: CR Magnetics Inc.
Current Sensor 150A 1 Channel Transformer w/Conditioning Bidirectional Module
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 1384192-CR4410-150 | CR4410-150-ND |
| Product Name | Current Sensors | Current Sensors |
| Mounting / Configuration | Module | |
| Electrical Output | Voltage | |
| Operating Temperature | 32 to 140 F (0 to 60 C) | |
| Current | 150 amps | |
| Voltage | 24 volts |