The CR4211S-70 is a self-powered AC current transducer designed for DIN rail or panel mounting. It provides a 0-10 VDC output signal that is proportional to the average RMS input AC current, with an input range of 5 to 200 AAC. This device is suitable for multi-point current sensing applications, including monitoring motor faults and heating or lighting elements. Key specifications include a basic accuracy of 0.5%, a response time of 250 ms, and an operating temperature range of 0°C to +60°C. The transducer is constructed to meet various regulatory standards, including UL 61010B-1 and IEC 61010-1. It features a split core design for easy installation and requires no external power source, making it a cost-effective solution for current monitoring needs. The device is also rated for a maximum altitude of 2000 meters and can operate within a frequency range of 50Hz to 400Hz.
Current Sensor 70A 1 Channel Transformer w/Conditioning Bidirectional Module
Win Source Part Number: 1384070-CR4211S-70
Category: Current Sensors
Mfr: CR Magnetics Inc.
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | CR4211S-70-ND | 1384070-CR4211S-70 |
| Product Name | Current Sensors | Current Sensors |
| Mounting / Configuration | Module | |
| Electrical Output | Voltage | |
| Operating Temperature | 32 to 140 F (0 to 60 C) | |
| Current | 70 amps |